EN
  • EN
  • DE

IRF2907ZS

Part No IRF2907ZS
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186947-IRF2907ZS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF2907ZS CAD Model

Description

The IRF2907ZS is a power MOSFET designed for high-performance switching applications where efficiency and power density are critical. This N-channel MOSFET features an extremely low on-resistance and a high current capability, making it well-suited for demanding applications such as synchronous rectification and motor control.

Applications:

  • Synchronous Rectification: Used in high-efficiency DC-DC converters to improve overall efficiency.
  • Motor Control: Driving high-power DC motors in industrial automation and electric vehicles.
  • Power Inverters: Converting DC power to AC power in solar inverters and UPS systems.
  • High-Current Switching: Switching large currents in power distribution systems.
  • Automotive Applications: Used in automotive electronics such as electronic power steering (EPS) and anti-lock braking systems (ABS).

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics.
  • Extremely Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Current Capability: Can handle large currents without significant voltage drop.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Provides robustness against inductive loads.
  • Surface Mount Package (D2PAK): Suitable for automated assembly.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced Heat Generation: Minimizes the need for bulky heat sinks, saving space and cost.
  • Improved Performance: Fast switching speed enables high-frequency operation and improved transient response.
  • Enhanced Reliability: High current capability and avalanche rating ensure robust operation.
  • Simplified Manufacturing: Surface mount package simplifies assembly processes.

The IRF2907ZS is designed for applications requiring high efficiency, high power density, and reliable performance. Its extremely low on-resistance minimizes conduction losses, resulting in significant efficiency gains. The high current capability allows it to handle demanding loads without significant voltage drop. The fast switching speed enables high-frequency operation, reducing the size and cost of passive components. The avalanche rating ensures robust operation in inductive load applications.

The D2PAK surface mount package is ideal for automated assembly, reducing manufacturing costs and improving reliability. The IRF2907ZS is a versatile and high-performance MOSFET suitable for a wide range of power switching applications, particularly those requiring high efficiency and power density. The low gate charge contributes to reduced switching losses and improved overall performance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,548 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess