EN
  • EN
  • DE

IRF3704ZCL

Part No IRF3704ZCL
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186973-IRF3704ZCL
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF3704ZCL CAD Model

Description

The IRF3704ZCL is a power MOSFET from International Rectifier designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved system efficiency. This device is specifically optimized for use in synchronous rectification circuits, DC-DC converters, and motor control applications where minimizing conduction and switching losses is crucial.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Power Tools

Features:

  • Low On-State Resistance (Rds(on))
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • Logic Level Gate Drive
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved System Efficiency: Reduced Rds(on) and Qg minimize conduction and switching losses, leading to higher overall system efficiency.
  • Increased Power Density: Low Rds(on) allows for higher current carrying capability in a smaller package, enabling increased power density in applications.
  • Simplified Gate Drive: Logic level gate drive allows for direct drive from microcontrollers and other logic devices, simplifying circuit design.
  • Enhanced Reliability: Avalanche rating ensures robust performance in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant, contributing to environmentally friendly products.

Additional Details:

The IRF3704ZCL is typically supplied in a surface-mount package, such as a D2PAK or similar. Its key electrical specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and pulsed drain current (Idm) rating. The Rds(on) is specified at a particular gate-source voltage and drain current, and the Qg is specified at a particular gate-source voltage and drain-source voltage. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess