EN
  • EN
  • DE

IRF3805S-7P

Part No IRF3805S-7P
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187003-IRF3805S-7P
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF3805S-7P CAD Model

Description

The IRF3805S-7P is a through-hole N-channel power MOSFET from International Rectifier. It is designed for high-current, high-speed switching applications. This device is known for its low on-resistance and fast switching speed, making it suitable for a variety of power management and control circuits.

Applications:

  • High-frequency DC-DC converters
  • Synchronous rectification
  • Motor control
  • Uninterruptible Power Supplies (UPS)
  • Power inverters

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche energy
  • Simple drive requirements
  • Through-hole mounting

Benefits:

  • Improved efficiency in power conversion
  • Reduced power losses
  • Simplified thermal management
  • Enhanced system reliability
  • Easy to implement in various circuit designs

Additional Details:

The IRF3805S-7P boasts a low gate charge, contributing to its fast switching capabilities. Its rugged design ensures reliable operation in demanding environments. The device is typically supplied in a standard TO-262 package. The drain-source voltage (VDS) and continuous drain current (ID) are important parameters to consider when selecting this MOSFET for a specific application. Always refer to the datasheet for specific operating conditions and limitations.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2436 $50.7052
17+ $5.9435 $101.0395
27+ $5.7577 $155.4579
36+ $5.5720 $200.5920
47+ $5.3863 $253.1561
63+ $4.8291 $304.2333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess