EN
  • EN
  • DE

IRF540NSTRL

Part No IRF540NSTRL
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826092-IRF540NSTRL
Ultra Librarian 3D Model Ultra Librarian IRF540NSTRL CAD Model

Description

The IRF540NSTRL is a power MOSFET from International Rectifier designed for high-speed switching applications and efficient power management. This N-channel MOSFET boasts a low on-state resistance (Rds(on)) and gate charge (Qg), minimizing power losses during switching and conduction, thereby improving overall system efficiency. Its robust design and high current capability make it suitable for a wide range of applications, particularly in power supplies and motor control circuits.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Synchronous Rectification

Features:

  • Low On-State Resistance (Rds(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • High Current Capability
  • Avalanche Rated
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Increased Efficiency: Lower Rds(on) and Qg translate to reduced power dissipation and improved energy efficiency in switching applications.
  • Higher Power Density: High current capability allows for compact designs with increased power handling capacity.
  • Faster Switching: Reduced switching times enable higher frequency operation and improved transient response in power supplies.
  • Robustness and Reliability: Avalanche rating provides added protection against voltage transients and enhances overall system reliability.
  • Environmentally Compliant: Lead-free construction ensures compliance with environmental regulations.

Additional Details:

The IRF540NSTRL is commonly packaged in a TO-263 (D2PAK) surface-mount package, facilitating efficient heat dissipation. Key electrical parameters include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). The Rds(on) is specified at a given gate-source voltage and drain current. The device is designed to withstand avalanche conditions and operates effectively across a broad temperature spectrum. Its low gate charge simplifies gate drive requirements, allowing for efficient operation with standard gate drivers.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess