The IRF6608TR is a DirectFET™ power MOSFET from International Rectifier, specifically designed for high-frequency synchronous rectification in power supplies and DC-DC converters. It offers exceptional efficiency and power density in a compact package.
Applications:
- Synchronous rectification in DC-DC converters
- Point-of-Load (POL) converters
- Isolated DC-DC converters
- High frequency power supplies
- OR-ing MOSFET applications
Features:
- DirectFET™ Package
- Low RDS(on)
- Low Qg (Total Gate Charge)
- Low Thermal Resistance
- 100% Rg tested
- RoHS Compliant
Benefits:
- Increased power density due to the compact DirectFET™ package
- Higher efficiency and reduced power losses thanks to the low RDS(on) and Qg
- Improved thermal performance with low thermal resistance
- Simplified design with 100% Rg testing
- Environmentally friendly due to RoHS compliance
Additional Details:
The IRF6608TR has a drain-source voltage (VDS) rating of 30V and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically around 6.5 mΩ at VGS = 10V. The total gate charge (Qg) is typically around 11nC. The DirectFET™ package allows for efficient heat transfer from both the top and bottom of the device. The device is suitable for surface mount assembly and has a low profile. It supports high switching frequencies due to its low gate charge and on-resistance. The maximum drain current is 19A. The device is commonly used in telecom and server power supplies.