EN
  • EN
  • DE

IRF6691

Part No IRF6691
Manufacturer International Rectifier
Description HEXFET Power MOSFET plus Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187155-IRF6691
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF6691 CAD Model

Description

The IRF6691 is a DirectFET® power MOSFET from International Rectifier (now Infineon Technologies), designed for synchronous rectification and other high-frequency power conversion applications. Its DirectFET® package offers superior thermal performance and low parasitic inductance, leading to high efficiency and power density.

Applications

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • DC-DC Converters: Employed in a variety of DC-DC converter applications.
  • Point-of-Load (POL) Conversion: Ideal for POL converters requiring high efficiency and small size.
  • High-Frequency Switching: Suited for applications with high switching frequencies.
  • Server and Telecom Power Supplies: Used in power supplies for servers and telecommunications equipment.

Features

  • DirectFET® Package: Provides excellent thermal performance and minimized parasitic inductance.
  • Optimized for Synchronous Rectification: Specifically designed for efficient synchronous rectification.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Trench MOSFET Technology: Enhances performance and efficiency.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to excellent efficiency.
  • Superior Thermal Performance: DirectFET® package allows for efficient heat dissipation.
  • Compact Design: Small footprint enables miniaturization.
  • Improved Power Density: Delivers high power handling in a small package.
  • Enhanced Reliability: Robust design ensures dependable performance.

Additional Details

Proper PCB layout is critical to achieving optimal performance with the IRF6691's DirectFET® package. Consult the Infineon Technologies datasheet for detailed specifications, including thermal resistance, gate charge, drain-source voltage, and continuous drain current. It is designed for surface mount assembly.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess