EN
  • EN
  • DE

IRF7313Q

Part No IRF7313Q
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case SOP8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724060-IRF7313Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7313Q CAD Model

Description

The IRF7313Q is a dual N-channel MOSFET designed for automotive applications, specifically tailored to meet the stringent requirements of the automotive industry. Manufactured by International Rectifier, this device is known for its robust performance and reliability in demanding environments.

Applications

  • Automotive Power Switching: Used for various power switching applications in vehicles, such as lighting control and power distribution.
  • Engine Management Systems: Employed in engine management systems for controlling fuel injectors and other actuators.
  • Body Control Modules (BCM): Utilized in BCMs for controlling various vehicle functions, including door locks and window controls.
  • Transmission Control Systems: Applied in transmission control systems for controlling solenoids and other actuators.
  • Automotive Motor Control: Used in motor control applications such as electric power steering (EPS) and electric parking brakes (EPB).

Features

  • Dual N-Channel MOSFETs: Integrates two independent N-channel MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, enhancing efficiency.
  • Logic Level Gate Drive: Allows for direct drive from microcontrollers and other logic devices.
  • AEC-Q101 Qualified: Meets the stringent AEC-Q101 automotive qualification standards for reliability and performance.
  • Surface Mount Package: Comes in a surface mount package for efficient PCB assembly.

Benefits

  • Space Saving: Dual MOSFETs in a single package reduce PCB space requirements.
  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Simplified Design: Logic level gate drive simplifies the design of gate drive circuits.
  • Enhanced Reliability: AEC-Q101 qualification ensures reliable operation in harsh automotive environments.
  • Cost-Effective Solution: Provides a cost-effective solution for automotive power switching applications.

Additional Details

The IRF7313Q is typically available in an SO-8 package. Key specifications include a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of up to 6.8A per channel, and a very low RDS(on) value at VGS = 4.5V. The gate threshold voltage is designed to be compatible with logic-level drive voltages, typically between 1V and 2.5V. Its compact size and robust performance make it a preferred choice for automotive engineers.

This MOSFET is widely used in automotive applications where efficiency, reliability, and space are key considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9242 $67.3470
75+ $1.5789 $118.4175
115+ $1.5292 $175.8580
160+ $1.4807 $236.9120
205+ $1.4310 $293.3550
275+ $1.2832 $352.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess