EN
  • EN
  • DE

UCC2891DRG4

Part No UCC2891DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, On Time Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 056145-UCC2891DRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2891DRG4 CAD Model

Description

Product Overview: Texas Instruments UCC2891DRG4

The Texas Instruments UCC2891DRG4 is a highly integrated and advanced power management IC designed for efficient and reliable operation in a variety of applications. This versatile device is particularly suitable for isolated power supplies, where it can be used to implement both primary-side and secondary-side control in forward converters, flyback converters, and other topologies.

Key Features

  • Advanced Control: The UCC2891DRG4 offers programmable switching frequency, soft start, and maximum duty cycle control, providing designers with the flexibility to optimize their power supply design for specific requirements.
  • High Efficiency: With its ability to operate in both current mode and voltage mode control, this IC ensures efficient power conversion, which is critical in minimizing heat dissipation and improving overall system reliability.
  • Protection Features: The device includes a range of built-in protection features such as over-current protection, over-voltage protection, and thermal shutdown, safeguarding the power supply and the load from various fault conditions.
  • Isolated Control: The UCC2891DRG4 is capable of providing isolated feedback control, which is essential for applications that require electrical isolation between input and output for safety and noise immunity.

Applications

The UCC2891DRG4 is ideal for use in a wide range of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Networking hardware
  • Servers and storage systems

Technical Specifications

The device comes in a slim SOIC-14 package and operates over an industrial temperature range. It features a typical operating frequency of 1MHz, which can be externally adjusted to suit various applications. The UCC2891DRG4 can handle a wide input voltage range, accommodating various power supply standards and ensuring compatibility with global voltage requirements.

Design Support

Texas Instruments provides comprehensive design support for the UCC2891DRG4, including detailed datasheets, application notes, and design simulation tools. This support helps engineers reduce development time and ensure a smooth design process for their power management solutions.

In summary, the Texas Instruments UCC2891DRG4 is a sophisticated power management solution that offers both performance and protection, making it an excellent choice for designers looking to create robust and efficient power supplies for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2356 $51.7696
38+ $2.6549 $100.8862
59+ $2.5719 $151.7421
81+ $2.4889 $201.6009
104+ $2.4060 $250.2240
140+ $2.1571 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess