EN
  • EN
  • DE

TLC5944PWPR

Part No TLC5944PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 15 V
Output Current per Channel 60mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1269160-TLC5944PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC5944
Introduction Date April 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5944PWPR CAD Model

Description

The Texas Instruments TLC5944PWPR is a highly versatile, 16-channel LED driver integrated circuit designed for driving multiple LEDs with constant current. This IC is perfect for applications that require precise control of light intensity, such as LED displays, backlighting systems, and various types of lighting projects.

Key Features

  • 16-Channel Output: Each of the 16 output channels can be individually controlled, allowing for complex lighting effects and configurations.
  • Constant Current Sink: The TLC5944PWPR provides a constant current sink for each LED, ensuring uniform brightness and improving the lifespan of the LEDs.
  • Grayscale PWM Control: It supports a 12-bit (4096 steps) grayscale Pulse Width Modulation (PWM) for each channel, enabling precise control over the brightness levels of the LEDs.
  • Dot Correction: The 6-bit (64 steps) dot correction feature allows for the compensation of brightness variations between different LEDs, ensuring consistent color and brightness across the display.
  • Flexible Interface: The device includes a serial interface for data input and a GS (grayscale) clock input for grayscale PWM control.
  • Thermal Shutdown: Built-in thermal shutdown protection helps prevent damage to the IC from overheating conditions.
  • Error Detection: LED open detection and LED short detection features are included to enhance the reliability of the lighting system.

Package and Quality

The TLC5944PWPR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. This compact package allows for efficient use of board space in densely packed designs.

Applications

With its advanced features and flexible control options, the TLC5944PWPR is suitable for a wide range of applications including:

  • LED Video Displays
  • Signage and Marquee Displays
  • Automotive Lighting
  • General LED Illumination
  • RGB LED Backlighting

Overall, the TLC5944PWPR from Texas Instruments is a robust and reliable solution for sophisticated LED driving requirements, providing designers with the tools to create innovative lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess