EN
  • EN
  • DE

IRF7350

Part No IRF7350
Manufacturer International Rectifier
Description Power MOSFET(Vdss=+-100V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187236-IRF7350
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7350 CAD Model

Description

The IRF7350 is a dual P-Channel MOSFET manufactured by International Rectifier, housed in an SO-8 package. It is designed for use in power switching applications, particularly in portable devices and battery-powered systems.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • High-side switching

Features:

  • Dual P-Channel MOSFETs in a single SO-8 package
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic-level gate drive
  • Surface Mount Technology (SMT)

Benefits:

  • Space-saving design
  • Improved efficiency
  • Simplified gate drive requirements
  • Reduced component count
  • Suitable for automated assembly

Additional Details:

The IRF7350's low on-resistance minimizes power loss, contributing to improved energy efficiency in battery-powered applications. Its logic-level gate drive allows for easy interfacing with microcontrollers and other logic devices. The SO-8 package facilitates surface mount assembly, which reduces manufacturing costs and increases board density. When using the IRF7350, carefully consider parameters such as the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Always refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper and safe operation.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess