EN
  • EN
  • DE

IRF7506

Part No IRF7506
Manufacturer International Rectifier
Description Power MOSFET(Vdss=-30V, Rds(on)=0.27ohm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187320-IRF7506
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7506 CAD Model

Description

The IRF7506 is a power MOSFET from International Rectifier, designed for efficient power switching in a compact package. It integrates both N-channel and P-channel MOSFETs, making it suitable for a variety of applications.

Applications

  • Power Management in Portable Devices: Used in mobile phones, tablets, and laptops for efficient power distribution.
  • Load Switching: Employed for switching power to different loads in electronic devices.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power conversion.
  • Battery Management Systems (BMS): Implemented in BMS for controlling charging and discharging of batteries.
  • POL (Point-of-Load) Converters: Used in POL converters for localized power regulation.

Features

  • N-Channel and P-Channel MOSFETs: Integrates both types of MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Logic Level Gate Drive: Can be driven by logic-level signals, simplifying drive circuitry.
  • Surface Mount Package: Comes in a surface mount package for efficient PCB assembly.
  • Fast Switching Speed: Provides fast switching performance to reduce switching losses.

Benefits

  • Space Saving: Integration of both N-channel and P-channel MOSFETs reduces PCB space.
  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Simplified Design: Logic-level gate drive simplifies the design of gate drive circuits.
  • Compact Design: Surface mount package allows for more compact and efficient PCB layouts.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.

Additional Details

The IRF7506 is typically available in an SO-8 package. Key specifications include a drain-source voltage (VDS) rating that varies depending on the channel (e.g., 20V for N-channel, -20V for P-channel), a continuous drain current (ID) rating of approximately 4A for the N-channel and -3A for the P-channel, and low RDS(on) values for both channels. The gate threshold voltage is designed to be compatible with logic-level drive voltages. Its integration and efficient performance make it a valuable component for modern electronic designs.

This MOSFET is a versatile solution for various power management and load switching applications, particularly in portable devices and space-constrained environments.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,099 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess