EN
  • EN
  • DE

MMPF0100F4ANES

Part No MMPF0100F4ANES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG CONV I.MX6 12OUT 56QFN / series Converter, i.MX6 Voltage Regulator IC 12 Output 56-QFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr NXP USA Inc.
Package Tray
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MMPF0100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14400,935322082557,MMPF0100F4ANES-ND
Standard Package 260
Win Source Part Number 989574-MMPF0100F4ANES
Ultra Librarian 3D Model Ultra Librarian MMPF0100F4ANES CAD Model

Description

The NXP MMPF0100F4ANES is a highly flexible and programmable Power Management Integrated Circuit (PMIC) designed to meet the power management requirements of the latest high-performance applications. This advanced PMIC is part of NXP's PF Series and is specifically tailored to complement i.MX processors, offering a comprehensive power solution for system designers.

Key Features:

  • Multiple Output Configurations: The device features up to six buck converters, six linear regulators, RTC supply, and coin-cell charger, providing a versatile set of output configurations to power the various subsystems of an application.
  • Programmable Voltage: Output voltages are highly programmable through I2C communication, allowing for precise control and flexibility to meet the needs of various system components.
  • One-Time Programmable (OTP) Memory: The MMPF0100F4ANES includes OTP memory that can be used to program the start-up sequence, output voltages, and other key parameters, enabling a customized power solution for each application.
  • High Efficiency: Designed with efficiency in mind, this PMIC ensures minimal power loss and heat generation, enhancing the overall performance and reliability of the system.
  • Smart Power Control: Features such as dynamic voltage scaling, power gating, and standby modes contribute to power conservation, reducing overall energy consumption.

Applications:

The MMPF0100F4ANES is ideally suited for powering complex systems that require multiple power domains, such as:

  • Portable and battery-powered devices
  • Automotive infotainment systems
  • Industrial control units
  • Networking equipment
  • Multi-core processors and systems-on-chip (SoCs)

Package and Quality:

The NXP MMPF0100F4ANES is offered in a space-saving 56-QFN package, providing a compact solution for space-constrained applications. It adheres to stringent quality standards, ensuring reliable operation across a wide range of temperatures and conditions.

With its advanced features and programmability, the NXP MMPF0100F4ANES PMIC stands out as a versatile and efficient power management solution for cutting-edge electronic systems.

You May Also Be Interested in

ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4658 $62.7948
14+ $8.5874 $120.2236
21+ $8.3190 $174.6990
29+ $8.0507 $233.4703
38+ $7.7823 $295.7274
50+ $6.9773 $348.8650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 869 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess