EN
  • EN
  • DE

IRF9Z24N

Part No IRF9Z24N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=-55V, Rds(on)=0.175ohm, Id=-12A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187473-IRF9Z24N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF9Z24N CAD Model

Description

The IRF9Z24N is a P-channel MOSFET designed for high-speed switching and power management applications. Manufactured by International Rectifier, this MOSFET is known for its low on-resistance and fast switching capabilities, making it suitable for use in DC-DC converters, motor control, and other power control circuits. It is particularly useful in applications where a P-channel device is required for high-side switching.

Applications:

  • DC-DC Converters: Used in various DC-DC conversion circuits.
  • High-Side Switching: Employed in applications where a P-channel MOSFET is needed for high-side load switching.
  • Motor Control: Suitable for controlling the speed and direction of DC motors.
  • Power Management Systems: Used in power distribution and management circuits.
  • Solid State Relays: Applied in solid state relay designs for switching AC or DC loads.

Features:

  • P-Channel MOSFET: Offers complementary switching characteristics to N-channel MOSFETs.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • High Switching Speed: Enables efficient high-frequency operation.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge reduce power losses.
  • Reliable Switching: Fast switching speed ensures precise control.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching designs.
  • Robust Operation: Avalanche rating provides protection against voltage spikes.
  • Versatile Applications: Suitable for a wide range of power management and control applications.

Additional Details:

The IRF9Z24N is typically packaged in a TO-220 or similar through-hole package. Important electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed specifications, thermal characteristics, and application guidelines.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2547 $50.9400
420+ $0.2386 $100.2120
655+ $0.2306 $151.0430
935+ $0.2144 $200.4640
1,215+ $0.2064 $250.7760
1,515+ $0.1983 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,457 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess