EN
  • EN
  • DE

DSPIC30F6012A-30I/PT

Part No DSPIC30F6012A-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 30 MIPs 144KB (48K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC30F6012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F6012A30IPT,DSPIC30F6012A30IP
Standard Package 160
Win Source Part Number 1085158-DSPIC30F6012A-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6012A-30I/PT CAD Model

Description

Microchip Technology DSPIC30F6012A-30I/PT Product Overview

The DSPIC30F6012A-30I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This integration makes it an ideal choice for applications requiring complex algorithms and control functions, such as automotive, industrial control systems, and communication devices.

Key Features

  • Core Performance: The dsPIC30F6012A operates at a maximum speed of 30 MIPS (Million Instructions Per Second), allowing for efficient processing of computational tasks.
  • Program Memory: It comes with 144 KB of flash memory, providing ample space for application code.
  • Data RAM: With 8 KB of RAM, this DSC can handle complex algorithms and data-intensive tasks.
  • Digital Signal Processing: The device includes DSP engine features such as a modified Harvard architecture, 16-bit wide data paths, and a 24-bit wide instruction word, which help in executing digital filtering, FFT (Fast Fourier Transform), and other DSP algorithms with high efficiency.
  • Flexible Peripherals: The DSPIC30F6012A-30I/PT is equipped with a variety of peripherals including UART, SPI, and I2C serial communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) for versatile interfacing and control options.
  • Robust Timers: Multiple 16-bit and 32-bit timers support complex timing operations, which are crucial for tasks like motor control and pulse-width modulation.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in harsh environments.
  • Package: The component is available in a 64-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications

The DSPIC30F6012A-30I/PT is versatile and can be used in a wide range of applications. Its high-speed processing capabilities make it perfect for advanced motor control, power conversion, and sensor processing. In the automotive sector, it can be used for engine management and vehicle dynamics. In industrial settings, it powers automation systems, robotics, and process control. Additionally, it's well-suited for communication systems like modems and wireless infrastructure.

With its combination of DSP and microcontroller features, the DSPIC30F6012A-30I/PT from Microchip Technology provides a flexible and powerful solution for complex embedded system designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8391 $54.1955
10+ $10.1399 $101.3990
16+ $9.7902 $156.6432
23+ $9.0909 $209.0907
29+ $8.7413 $253.4977
36+ $8.3916 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,694 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess