EN
  • EN
  • DE

IRFB4410GPBF

Part No IRFB4410GPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826116-IRFB4410GPBF
Ultra Librarian 3D Model Ultra Librarian IRFB4410GPBF CAD Model

Description

The IRFB4410GPBF is a 100V single N-Channel MOSFET from International Rectifier, designed for high-efficiency power conversion and switching applications. This device features a low on-resistance (RDS(on)) and gate charge (Qg), minimizing power losses and improving overall system efficiency. Its thermally enhanced package allows for improved heat dissipation, enabling higher power density applications. This MOSFET is designed for applications demanding high current and voltage capabilities.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • High-Side Load Switching
  • Battery Management Systems (BMS)

Features:

  • Single N-Channel MOSFET
  • Low RDS(on) to reduce conduction losses
  • Low gate charge (Qg) for fast switching
  • Thermally enhanced package for improved heat dissipation
  • Avalanche rated
  • Lead-free and RoHS compliant

Benefits:

  • Improved system efficiency due to low RDS(on) and Qg
  • Higher power density due to compact package and enhanced thermal performance
  • Reduced power losses, leading to lower operating temperatures and improved reliability
  • Simplified design
  • Environmentally friendly due to lead-free and RoHS compliance

Additional Details:

The IRFB4410GPBF operates with a drain-source voltage (VDS) of up to 100V and a continuous drain current (ID) of up to 48A. The static drain-source on-resistance is typically 0.011 Ohms at VGS = 10V. It is available in a TO-220AB package. The low gate charge contributes to reduced switching losses at higher frequencies. This MOSFET is suitable for applications requiring high efficiency and compact size, especially in higher voltage circuits.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess