EN
  • EN
  • DE

2SB806 KQ

Part No 2SB806 KQ
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036833-2SB806 KQ
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB806 KQ CAD Model

Description

The 2SB806 KQ is a PNP silicon epitaxial transistor manufactured by NEC. This transistor is designed for power amplification and switching applications.

Applications:

  • Power Amplifiers: Used in audio power amplifiers for signal amplification.
  • Switching Circuits: Employed in various switching circuits for controlling power flow.
  • Motor Control: Can be used in motor control circuits to regulate motor speed and direction.
  • DC-DC Converters: Found in DC-DC converters for voltage regulation.
  • General Purpose Amplification: Suitable for general-purpose amplification applications.

Features:

  • PNP Silicon Epitaxial Transistor: Utilizes PNP silicon epitaxial technology for reliable performance.
  • High Collector Current (Ic): Designed to handle significant collector current for power applications.
  • Low Saturation Voltage: Exhibits low saturation voltage for efficient switching.
  • High Breakdown Voltage: Features a high breakdown voltage for added safety and reliability.
  • Excellent Linearity: Provides excellent linearity in amplification circuits.

Benefits:

  • Efficient Power Amplification: Delivers efficient power amplification with minimal signal distortion.
  • Reliable Switching Performance: Ensures reliable switching performance in various circuit designs.
  • Improved Motor Control: Offers improved motor control capabilities in motor control applications.
  • Enhanced Voltage Regulation: Enhances voltage regulation in DC-DC converter circuits.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.

Additional Details:

The 2SB806 KQ transistor is typically available in a through-hole package. It is commonly used in consumer electronics, industrial equipment, and automotive applications. This transistor is designed to operate within a specific temperature range, and it is essential to consult the datasheet for precise operating conditions. The transistor's parameters, such as gain and voltage ratings, should be carefully considered when designing circuits. Proper heat sinking may be required for high-power applications to maintain optimal performance and prevent damage.

Always refer to the official NEC datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess