EN
  • EN
  • DE

IRFH4253DPBF

Part No IRFH4253DPBF
Manufacturer International Rectifier
Description Control and Synchronous MOSFETs for synchronous buck converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187601-IRFH4253DPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH4253DPBF CAD Model

Description

The IRFH4253DPBF is a high-performance MOSFET from International Rectifier, designed for a wide range of power management applications. This device utilizes advanced DirectFET packaging technology, offering exceptional thermal performance and low on-resistance, making it suitable for demanding applications.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Primary Side Switching in DC-DC converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Switching Applications

Features:

  • Low On-Resistance (Rds(on))
  • High Current Capability
  • Optimized Gate Charge (Qg)
  • Avalanche Rated
  • DirectFET Packaging for Superior Thermal Performance
  • Lead-Free and RoHS Compliant

Benefits:

  • Improved Efficiency in Power Conversion Systems
  • Reduced Power Losses
  • Enhanced Thermal Management
  • Increased Power Density
  • Simplified PCB Layout
  • Environmentally Friendly

Additional Details:

The IRFH4253DPBF features a Drain-Source Voltage (Vds) of 25V and a continuous Drain Current (Id) of up to 33A. The low on-resistance minimizes conduction losses, contributing to higher overall system efficiency. The DirectFET package provides excellent thermal conductivity, enabling efficient heat dissipation and allowing the device to operate at higher power levels. The optimized gate charge reduces switching losses, further improving efficiency in high-frequency applications. This MOSFET is designed for surface mounting and is suitable for automated assembly processes.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9094 $58.1880
49+ $2.3874 $116.9826
75+ $2.3123 $173.4225
104+ $2.2384 $232.7936
134+ $2.1633 $289.8822
179+ $1.9392 $347.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess