EN
  • EN
  • DE

IRFH5030PBF

Part No IRFH5030PBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731457-IRFH5030PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH5030PBF CAD Model

Description

The IRFH5030PBF is a Power MOSFET from International Rectifier, designed for high-efficiency power conversion in various applications. This device leverages advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing power losses and enhancing overall system efficiency. The IRFH5030PBF is available in a PQFN package, offering excellent thermal performance and compact footprint.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Power Management in Computing Systems
  • Battery Management Systems (BMS)
  • Motor Control Applications
  • High-Frequency Switching Power Supplies

Features:

  • Low RDS(on) for Reduced Conduction Losses
  • Low Gate Charge (Qg) for Reduced Switching Losses
  • Optimized for High-Frequency Operation
  • Avalanche Rated
  • RoHS Compliant
  • Advanced Trench MOSFET Technology

Benefits:

  • Increased Power Conversion Efficiency
  • Improved Thermal Performance
  • Reduced System Size and Cost
  • Enhanced System Reliability
  • Simplified Design

Specifications:

The IRFH5030PBF has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 38A (depending on the case temperature). It boasts a very low RDS(on) of 4.0 mΩ at VGS = 10V. The device's low gate charge and fast switching speeds make it ideal for high-frequency applications. The PQFN package provides excellent thermal resistance, facilitating efficient heat dissipation. The MOSFET is also avalanche rated and RoHS compliant.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6759 $58.6565
85+ $1.3756 $116.9260
130+ $1.3329 $173.2770
180+ $1.2901 $232.2180
235+ $1.2462 $292.8570
310+ $1.1180 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess