EN
  • EN
  • DE

IRFMG40

Part No IRFMG40
Manufacturer International Rectifier
Description POWER MOSFET THRU-HOLE 1000V, N-CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187747-IRFMG40
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFMG40 CAD Model

Description

The IRFMG40 is an N-channel power MOSFET from International Rectifier, designed for high-voltage, high-speed switching applications. This MOSFET is commonly used in industrial and power supply applications where efficient power conversion is critical.

Applications:

  • High-Voltage Power Supplies
  • Motor Control
  • Lighting Ballasts
  • High-Frequency Inverters
  • Solid State Relays

Features:

  • N-Channel MOSFET
  • High Voltage Rating
  • Fast Switching Speed
  • Avalanche Energy Rated
  • TO-251 Package

Benefits:

  • Efficient Power Switching
  • Enhanced System Reliability
  • Suitable for High-Voltage Applications
  • Reduced Switching Losses
  • Simplified Design

Additional Details:

The IRFMG40 has a drain-source voltage (VDS) rating of 400V and a gate-source voltage (VGS) rating of ±20V. The on-resistance (RDS(on)) is typically around 1.8 Ohms at VGS = 10V. The gate threshold voltage is typically between 2V and 4V. The maximum drain current is 2.6A. The device is supplied in a TO-251 package. The operating temperature range is -55°C to +150°C. The fast switching speed reduces switching losses in high-frequency applications. The avalanche energy rating ensures robust operation under transient conditions. This MOSFET is suitable for use in various industrial and commercial applications requiring high-voltage switching.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess