EN
  • EN
  • DE

IRFR18N15DTRLPBF

Part No IRFR18N15DTRLPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738800-IRFR18N15DTRLPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR18N15DTRLPBF CAD Model

Description

The IRFR18N15DTRLPBF is a 150V, single N-Channel HEXFET Power MOSFET from International Rectifier (now Infineon Technologies). It's designed for a variety of switching applications requiring high efficiency and fast switching speeds.

Applications:

  • DC-DC Converters
  • Motor Control
  • Power Inverters
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Solid State Relays
  • Lighting Ballasts

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses at high frequencies.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Lead-Free (PbF): Compliant with environmental regulations.
  • Dynamic dv/dt Rating: Increased ruggedness.

Benefits:

  • Increased Efficiency: Low Rds(on) and Qg minimize power losses, leading to higher overall efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Improved System Performance: Fast switching speed enables efficient operation at high frequencies.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Design: Logic-level gate drive simplifies the design of gate drive circuitry.

Additional Details:

The IRFR18N15DTRLPBF utilizes a trench MOSFET structure. The 'TRL' suffix indicates a tape and reel packaging for automated assembly. The 'PBF' suffix indicates that the device is lead-free. It is designed for surface mount applications. The maximum drain-source voltage (Vds) is 150V, and the continuous drain current (Id) will vary depending on the operating conditions and heatsinking. Always consult the manufacturer's datasheet for detailed specifications and application guidelines, including gate threshold voltage, input capacitance, and thermal resistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess