EN
  • EN
  • DE

IRFR3704Z

Part No IRFR3704Z
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187914-IRFR3704Z
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFR3704Z CAD Model

Description

The IRFR3704Z is a high-performance N-Channel MOSFET from International Rectifier, designed for synchronous rectification and high-speed switching applications. It is particularly well-suited for DC-DC converters, motor control, and power management circuits due to its low on-resistance and fast switching characteristics.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by reducing diode conduction losses.
  • DC-DC Converters: Efficient power conversion in voltage regulation circuits.
  • Motor Control: Suitable for controlling the speed and torque of small DC motors.
  • Power Management: Improves overall power efficiency in various electronic systems.
  • Load Switching: Used to switch various loads in electronic circuits.

Features:

  • N-Channel MOSFET: Operates with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • Surface Mount Package (D-PAK): Ideal for automated assembly and compact designs.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall system efficiency.
  • Enhanced Reliability: Avalanche rating ensures reliable operation under transient conditions.
  • Simplified Circuit Design: Fast switching speed simplifies the design of high-frequency circuits.
  • Reduced Heat Generation: Low RDS(on) minimizes heat, leading to improved thermal management.
  • Compact Design: Surface mount package allows for smaller and more efficient designs.

Additional Details:

The IRFR3704Z has a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 30A. It's available in a D-PAK package, making it suitable for surface mount assembly. The gate threshold voltage is typically between 1V and 2.5V. Its combination of low on-resistance, fast switching speed, and compact package make the IRFR3704Z a great choice for many power management and control applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess