EN
  • EN
  • DE

IRFR3911PBF

Part No IRFR3911PBF
Manufacturer International Rectifier
Description SMPS MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187929-IRFR3911PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR3911PBF CAD Model

Description

The IRFR3911PBF is a Power MOSFET from International Rectifier, now part of Infineon Technologies. This MOSFET is designed for efficient power switching and is commonly used in applications requiring high performance and reliability.

Applications:

  • DC-DC Converters
  • Synchronous Rectification
  • Motor Control
  • Power Supplies
  • Load Switching

Features:

  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Rated
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved Energy Efficiency
  • Reduced Power Losses
  • Enhanced System Reliability
  • Simplified Thermal Management
  • Environmentally Friendly
  • Suitable for High-Frequency Applications

Additional Details:

The IRFR3911PBF has a drain-source voltage (Vds) of 100V and a continuous drain current (Id) of 22A. Its low on-resistance (RDS(on)) minimizes conduction losses, contributing to higher efficiency. The low gate charge (Qg) reduces switching losses, making it suitable for high-frequency operation. It is available in a DPAK (TO-252) package, allowing for efficient heat dissipation. This MOSFET is designed to handle avalanche conditions, adding a layer of protection against voltage spikes. The gate threshold voltage typically ranges from 2V to 4V. The IRFR3911PBF is lead-free and RoHS compliant, ensuring it meets environmental standards. This MOSFET's combination of features makes it a suitable choice for various power management applications requiring efficiency and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5500 $58.9500
22+ $5.3742 $118.2324
34+ $5.2067 $177.0278
46+ $5.0381 $231.7526
60+ $4.8706 $292.2360
80+ $4.3671 $349.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess