The IRFR9024NCPBF is a P-Channel HEXFET Power MOSFET from International Rectifier. This MOSFET is designed for applications requiring efficient power switching, specifically in circuits with a common positive rail. The 'PBF' suffix indicates that the device is lead-free and compliant with RoHS standards.
Applications
- DC-DC converters
- Load switching
- Power management circuits
- Solid state relays
- High-side switching
Features
- Advanced HEXFET Power MOSFET technology
- Low on-resistance (RDS(on))
- Dynamic dv/dt rating
- 175°C Operating Temperature
- Fast Switching
- Repetitive Avalanche Rated
- Lead-Free
Benefits
- High efficiency due to low RDS(on), reducing power losses
- Enhanced system reliability due to repetitive avalanche capability
- Simplified thermal management
- Suited for high temperature environments
- Improved switching performance
- Environmentally friendly (Lead-Free)
Additional Details
The IRFR9024NCPBF comes in a D-PAK (TO-252) package, allowing for surface mount assembly. Its P-Channel configuration makes it ideal for high-side switching applications. The device's low on-resistance contributes to minimal conduction losses, improving overall energy efficiency. It is also designed to withstand repetitive avalanche conditions, providing robust performance and reliability. The high operating temperature capability enables its use in demanding environments.
Key Specifications:
- Vds (Drain-Source Voltage): -55V
- Ids (Continuous Drain Current): -15A
- Rds(on) (Drain-Source On-Resistance): 0.20 Ohms @ Vgs=-10V
- Qg (Total Gate Charge): 24nC @ Vgs=-10V
- Package: D-PAK (TO-252)