EN
  • EN
  • DE

IRFS4115-7PTRLPBF

Part No IRFS4115-7PTRLPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-263-7
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746312-IRFS4115-7PTRLPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFS4115-7PTRLPBF CAD Model

Description

The IRFS4115-7PTRLPBF is a high-performance MOSFET from International Rectifier (now part of Infineon Technologies). It is an N-channel power MOSFET designed for high-efficiency power conversion and control applications. This device features low on-resistance, fast switching speed, and robust avalanche characteristics, making it suitable for a wide range of demanding applications.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits for improving efficiency in power supplies.
  • DC-DC Converters: Implemented as the primary or secondary side switch in DC-DC converters.
  • Motor Control: Employed in motor control circuits for efficient switching and power control.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems for power switching and management.
  • Solar Inverters: Used in solar inverters for DC-AC conversion.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers very low on-resistance to minimize conduction losses.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • Avalanche Rated: Designed with robust avalanche capability for increased reliability.
  • Lead-Free Package: Available in a lead-free package compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, improving overall efficiency.
  • Increased Reliability: Avalanche rating provides robustness and reliability in demanding applications.
  • Reduced Power Dissipation: Fast switching speeds reduce switching losses.
  • Compact Design: Available in surface mount packages for compact and efficient designs.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The IRFS4115-7PTRLPBF typically has a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating of several tens of amperes, depending on the operating temperature and package. The gate-source voltage (VGS) is usually specified as ±20V. The RDS(on) is typically very low, often in the milliohm range. The package is often a D2PAK or similar surface-mount package. The "-7P" typically refers to a specific gate drive voltage threshold, and "TRLPBF" indicates Tape & Reel packaging and Lead-Free finish. It's crucial to consult the datasheet for exact specifications, thermal resistance values, and safe operating area (SOA) curves. Proper thermal management is essential to ensure the MOSFET operates within its specified limits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1545 $58.1630
34+ $3.4096 $115.9264
53+ $3.3021 $175.0113
73+ $3.1959 $233.3007
94+ $3.0896 $290.4224
126+ $2.7697 $348.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess