EN
  • EN
  • DE

SN74ALS373ADBLE

Part No SN74ALS373ADBLE
Manufacturer Texas Instruments
Catalog Logic - Latches
Description BUS DRIVER, ALS SERIES / Channel IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS373
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671079-SN74ALS373ADBLE
Ultra Librarian 3D Model Ultra Librarian SN74ALS373ADBLE CAD Model

Description

The SN74ALS373ADBLE is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular chip is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency for a wide range of digital applications.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-state outputs
  • Package: The device comes in a DBLE package, which is a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) levels.
  • Output Capability: Features a high-drive output capable of driving 15 LSTTL loads, which is ideal for driving large loads or for bus-oriented applications.
  • Speed: The SN74ALS373ADBLE provides a typical propagation delay time of 12ns, ensuring rapid response and processing in critical applications.

Product Applications

The versatility of the SN74ALS373ADBLE makes it suitable for a variety of digital interfacing applications, including:

  • Temporary storage of data
  • Buffer registers
  • Bus drivers with 3-state outputs
  • Memory address latches in computer systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALS373ADBLE is manufactured to the highest quality standards. The device is subjected to rigorous testing to ensure it meets the stringent requirements for commercial and industrial operating environments. Users can trust in the durability and performance of this latch for their critical electronic systems.

Ordering Information

To purchase the SN74ALS373ADBLE or obtain more information about pricing and availability, customers can visit the Texas Instruments official website or contact authorized distributors. Texas Instruments provides comprehensive technical support and resources to assist with integration and application challenges.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess