EN
  • EN
  • DE
  • IT

74HC259BQ,115

Part No 74HC259BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC LATCH 8BIT ADDRESS DHVQFN16  /  D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74HC259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5427-2-ND,1727-4528-6,568-5427-6,568-5427-1-ND,935288455115,568-5427-6-ND,74HC259BQ115,1727-4528-2,568-5427-2,568-5427-1,1727-4528-1
Standard Package 3,000
Win Source Part Number 1040322-74HC259BQ,115
Ultra Librarian 3D Model Ultra Librarian 74HC259BQ,115 CAD Model

Description

The 74HC259BQ,115 is a D-type latch IC from the 74HC series of integrated circuits.

  • Package: Tape & Reel
  • Standard Package: 3,000
  • Output Type: standard
  • Logic Type: D-type addressable
  • Voltage Supply Range: 2V to 6V
  • Current Output (High and Low): up to 5.2mA
  • Package: 16-VFQFN Exposed Pad
  • Function: master reset function
  • Maximum Propagation Delay: 17ns

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess