EN
  • EN
  • DE

IRFU3505PBF

Part No IRFU3505PBF
Manufacturer International Rectifier
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188092-IRFU3505PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFU3505PBF CAD Model

Description

The IRFU3505PBF from International Rectifier is a power MOSFET designed for high-efficiency power switching applications. This device utilizes advanced HEXFET® power MOSFET technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.

Applications:

  • High-frequency inverters
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • DC-DC converters
  • Synchronous rectification

Features:

  • Advanced HEXFET® Power MOSFET technology
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead-free

Benefits:

  • Increased power density due to low on-resistance, allowing for smaller and more efficient designs.
  • Reduced switching losses, leading to improved energy efficiency and reduced heat generation.
  • Enhanced reliability due to avalanche rating, providing robustness against voltage transients.
  • Environmentally friendly due to lead-free construction.
  • Improved thermal performance.

Additional Details:

The IRFU3505PBF is an N-channel MOSFET packaged in an IPAK (TO-251) package. It features a drain-source voltage (VDS) rating of 55V and a continuous drain current (ID) rating of up to 36A. The gate-source voltage (VGS) is rated at ±20V. The device's low on-resistance minimizes conduction losses, while its low gate charge minimizes switching losses. These characteristics make it suitable for high-frequency, high-efficiency power conversion applications.

The IPAK package is a through-hole package, providing robust mechanical mounting. Its thermal resistance characteristics allow for efficient heat dissipation, contributing to overall system reliability. The IRFU3505PBF is commonly used in applications where space is limited and high performance is required. Its robust design and excellent electrical characteristics make it a reliable choice for demanding power switching applications.

The IRFU3505PBF is well suited for applications requiring high power density and efficiency, offering a good balance of performance and cost.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6990 $60.2910
22+ $5.4966 $120.9252
33+ $5.3246 $175.7118
45+ $5.1536 $231.9120
58+ $4.9815 $288.9270
78+ $4.4664 $348.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess