EN
  • EN
  • DE

NTGS3441BT1G

Part No NTGS3441BT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.2A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 9nC @ 4.5V
Max Input Capacitance 630pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 90 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 1083882-NTGS3441BT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTGS3441BT1G CAD Model

Description

The NTGS3441BT1G is a high-performance, small-signal N-Channel MOSFET designed and manufactured by ON Semiconductor. This product is a testament to ON Semiconductor's commitment to providing energy-efficient solutions and innovative semiconductor technologies. The NTGS3441BT1G offers a compact design with an ultra-small footprint, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The NTGS3441BT1G is designed to have a very low on-resistance, which results in minimal power loss and improved efficiency during operation.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is crucial for applications that require quick response times and high-frequency operation.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, making it suitable for low-voltage drive applications and ensuring low-voltage operation.
  • ESD Protection: The NTGS3441BT1G comes with built-in ESD protection features, safeguarding the device from electrostatic discharges that can cause damage during handling and operation.
  • Lead-Free and RoHS Compliant: ON Semiconductor ensures that the NTGS3441BT1G is environmentally friendly by complying with the RoHS directive and providing a lead-free construction.

Applications

The NTGS3441BT1G is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Power Management
  • Load Switch
  • Battery Protection
  • DC-DC Converters
  • Portable Devices

Specifications

With a continuous drain current of 2.1 A and a drain-source voltage of 20 V, the NTGS3441BT1G is suitable for various electronic circuits. The device is housed in a small SOT-23 package, which allows for efficient use of PCB space.

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the NTGS3441BT1G is no exception. The company's rigorous testing and quality control measures ensure that each MOSFET meets the highest standards of reliability and performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
735+ $0.1575 $115.7625
1,140+ $0.1525 $173.8500
1,570+ $0.1475 $231.5750
2,025+ $0.1427 $288.9675
2,715+ $0.1279 $347.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess