EN
  • EN
  • DE
  • IT

IRFU3518TRL-701PBF

Part No IRFU3518TRL-701PBF
Manufacturer International Rectifier
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case TO-252-3
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 753750-IRFU3518TRL-701PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFU3518TRL-701PBF CAD Model

Description

The IRFU3518TRL-701PBF is a power MOSFET from International Rectifier (now Infineon Technologies). It's designed for efficient power switching in a variety of applications. The “TRL” designation often indicates tape and reel packaging for automated assembly, and “PBF” signifies lead-free construction, compliant with RoHS standards.

Applications:

  • High-frequency DC-DC converters
  • Synchronous rectification
  • Power inverters
  • Motor control
  • Uninterruptible Power Supplies (UPS)

Features:

  • Low on-resistance (Rds(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • 175°C Operating Temperature
  • Lead-free (RoHS compliant)
  • Tape & Reel packaging

Benefits:

  • High efficiency due to low conduction losses
  • Reduced switching losses at high frequencies
  • Simplified gate drive requirements
  • Robustness in demanding applications
  • Suitable for high-temperature environments
  • Environmentally friendly
  • Optimized for automated assembly

Additional Details:

The IRFU3518TRL-701PBF MOSFET is designed to minimize power losses and maximize efficiency in power electronic circuits. The low on-resistance minimizes conduction losses when the MOSFET is in the on-state, and the fast switching speed reduces switching losses during transitions between the on and off states. The low gate charge simplifies the gate drive requirements, reducing the power required to switch the MOSFET. The avalanche rating provides robustness and the ability to withstand transient voltage spikes. The 175°C operating temperature enables use in high-temperature environments. Because it is lead-free and RoHS compliant, it aligns with environmental regulations. It comes in tape and reel packaging which facilitates automated assembly. Designers should always consult the official datasheet from International Rectifier (Infineon) for the most accurate and up-to-date specifications, including voltage and current ratings, thermal characteristics, and switching performance. Proper layout and thermal management techniques are crucial to ensure reliable operation. Consider using appropriate gate resistors to control switching speed and reduce ringing, and make sure the heat sink is correctly sized for thermal dissipation.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess