EN
  • EN
  • DE

IRFZ24NSPBF

Part No IRFZ24NSPBF
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188166-IRFZ24NSPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFZ24NSPBF CAD Model

Description

The IRFZ24NSPBF is a power MOSFET from International Rectifier (now Infineon Technologies). It's designed for high-speed switching applications. It is part of the broader family of HEXFET power MOSFETs, known for their low on-resistance and fast switching speeds. The IRFZ24NSPBF is suitable for various applications needing efficient power control and switching.

Applications

  • DC-DC converters
  • Motor control
  • Power inverters
  • Solid state relays
  • Switching power supplies

Features

  • Advanced Process Technology: Allows for high efficiency and fast switching.
  • Dynamic dv/dt Rating: Ensures reliable operation under high voltage and current slew rates.
  • 175°C Operating Temperature: Enables operation in high-temperature environments.
  • Fast Switching: Reduces switching losses and improves efficiency.
  • Repetitive Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Reliability: Withstands high voltage and current stresses.
  • Reduced Size and Weight: Enables smaller and lighter power supply designs.
  • Simplified Design: Easy to use in a variety of circuit topologies.
  • Enhanced Thermal Performance: Operates efficiently at high temperatures.

Additional Details

The IRFZ24NSPBF has a drain-source voltage (Vdss) rating of 55V and a continuous drain current (Id) rating of 17A. It features a low on-resistance (Rds(on)), typically around 0.07 ohms, which minimizes conduction losses. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. The device is packaged in a TO-263 (D2Pak) package, which provides excellent thermal performance. The IRFZ24NSPBF is designed to be driven directly from logic-level signals, simplifying the drive circuitry. The fast switching speed of the MOSFET minimizes switching losses, making it ideal for high-frequency applications. The avalanche rating ensures that the device can withstand voltage transients without damage. The PBF suffix indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess