EN
  • EN
  • DE

IRGB6B60K

Part No IRGB6B60K
Manufacturer International Rectifier
Description INSULATED GATE BIPOLAR TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188343-IRGB6B60K
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGB6B60K CAD Model

Description

The IRGB6B60K is an insulated gate bipolar transistor (IGBT) from International Rectifier, now Infineon Technologies. It's designed for high-speed switching applications, commonly found in motor drives, UPS systems, and other power conversion circuits. This IGBT provides a good balance of conduction and switching performance.

Applications

  • Motor drives
  • Uninterruptible power supplies (UPS)
  • Welding power supplies
  • General purpose inverters
  • Power factor correction (PFC) circuits

Features

  • High speed switching
  • Low VCE(on) voltage
  • Short circuit rated
  • Logic level gate drive

Benefits

  • Improved efficiency in power conversion applications
  • Simplified gate drive requirements
  • Robust performance in demanding environments

Technical Specifications

The IRGB6B60K features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 9.3A. The pulsed collector current (ICM) is rated at 37A. The gate-emitter threshold voltage (VGE(th)) is typically around 5.5V. The device's fast switching speed is crucial for minimizing switching losses, thereby increasing the overall efficiency of the power conversion system. The low VCE(on) voltage minimizes conduction losses, further contributing to higher efficiency. The IGBT is short-circuit rated, making it more robust in fault conditions and improving system reliability. Its logic-level gate drive simplifies the design of the gate drive circuitry, reducing component count and cost. The IRGB6B60K is typically available in a TO-220 package, which facilitates easy mounting and heat sinking. It is suitable for a wide range of applications where high efficiency and reliable performance are essential.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1827 $59.1350
120+ $0.9702 $116.4240
185+ $0.9402 $173.9370
255+ $0.9101 $232.0755
330+ $0.8790 $290.0700
440+ $0.7889 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess