EN
  • EN
  • DE

IRL3713LPBF

Part No IRL3713LPBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188481-IRL3713LPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRL3713LPBF CAD Model

Description

The IRL3713LPBF is a power MOSFET from International Rectifier, now part of Infineon Technologies. It is an N-channel MOSFET designed for a wide range of applications requiring efficient and reliable power switching. The 'LP' in the part number typically signifies a logic-level gate drive, and 'PBF' indicates that it's a lead-free device.

Applications:

  • DC-DC converters
  • Motor control
  • Load switching
  • Solid-state relays
  • Power management in portable devices

Features:

  • Logic-level gate drive
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Lead-free

Benefits:

  • Directly driven by microcontrollers and logic circuits due to logic-level gate drive
  • High efficiency because of the very low on-resistance
  • Fast switching speeds for optimal performance
  • Robust design with an avalanche rating for transient protection
  • Environmentally friendly thanks to being lead-free

Additional Details:

The IRL3713LPBF features a drain-source voltage (Vdss) of 30V and a continuous drain current (Id) of 120A at a case temperature of 25°C. Its low on-resistance, typically around 6.0 milliohms, minimizes conduction losses, making it highly efficient. The logic-level gate drive allows it to be directly driven by microcontrollers and other logic circuits without the need for additional gate drive circuitry. The fast switching speed reduces switching losses, further enhancing efficiency. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, increasing system robustness. The maximum operating junction temperature is typically 175°C. It is commonly used in applications where efficiency and low gate drive requirements are critical. This MOSFET offers a compelling combination of low on-resistance, fast switching, and logic-level compatibility.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8734 $65.5690
80+ $1.5373 $122.9840
120+ $1.4888 $178.6560
165+ $1.4414 $237.8310
210+ $1.3929 $292.5090
280+ $1.2486 $349.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess