EN
  • EN
  • DE

74LVC3G17DC

Part No 74LVC3G17DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple non-inverting Schmitt trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132995-74LVC3G17DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC3G17DC CAD Model

Description

Product Overview: 74LVC3G17DC from NXP

The 74LVC3G17DC is a high-performance, triple Schmitt-trigger buffer designed by NXP Semiconductors. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V systems while maintaining 5V tolerant inputs. This makes the 74LVC3G17DC an ideal choice for interfacing with both legacy and modern digital systems.

Constructed with advanced silicon-gate CMOS technology, the 74LVC3G17DC ensures reduced power consumption without sacrificing speed. It operates on a supply voltage range of 1.65V to 5.5V, which allows for flexible integration into various circuit designs. Its Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which is beneficial in environments with high noise where signal integrity is a concern.

The device features three independent buffer gates with standard push-pull outputs. Each gate is capable of transforming an irregular or noisy input signal into a well-defined output signal, thereby providing an enhanced level of signal conditioning that is crucial for reliable digital circuit operation. The 74LVC3G17DC is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperature conditions.

Available in a small and leadless DHVQFN14 package, the 74LVC3G17DC is designed with space-constrained applications in mind. The device's footprint is optimized for minimal space usage on printed circuit boards (PCBs), making it an excellent choice for compact electronic products.

Key features of the 74LVC3G17DC include:

  • Triple Schmitt-trigger buffer
  • Operating Voltage Range: 1.65V to 5.5V
  • 5V tolerant inputs for interfacing with higher voltage logic levels
  • Low static power consumption
  • High noise immunity
  • Wide operating temperature range: -40°C to +125°C
  • Compact DHVQFN14 package

Whether you are designing consumer electronics, communication devices, or complex computing systems, the 74LVC3G17DC offers a robust buffering solution that combines low power consumption with high noise immunity, making it a versatile component in any digital logic application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Xilinx Inc.
Lowest to $3.2617
Mini-Circuits
RF Transformer
Lowest to $5.7750
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,877 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess