EN
  • EN
  • DE

IRLL014N

Part No IRLL014N
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188565-IRLL014N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRLL014N CAD Model

Description

The IRLL014N is a HEXFET Power MOSFET from International Rectifier (now Infineon Technologies). It's specifically designed for logic-level gate drive applications, making it ideal for interfacing directly with microcontrollers and other low-voltage logic circuits. This MOSFET is commonly used in low-voltage, high-current switching applications.

Applications

  • Logic-level load switching
  • DC-DC converters
  • Power management circuits
  • Motor control
  • Solid-state relays

Features

  • Polarity: N-Channel
  • Voltage Rating: Typically 20V Drain-Source Voltage (VDS)
  • Current Rating: Moderate Drain Current (ID) capability
  • Logic-Level Gate Drive: Fully enhanced with low gate drive voltage (VGS)
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency
  • Fast Switching Speed: Enables efficient switching in high-frequency applications
  • Surface Mount Package: Available in a small surface mount package for compact designs (SOT-223)

Benefits

  • Direct Logic-Level Interface: Eliminates the need for gate driver circuits, simplifying system design.
  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Fast Switching: Enables efficient operation in high-frequency switching applications.
  • Compact Size: Surface mount package allows for space-saving designs.
  • Reliable Performance: Provides stable and reliable operation over a wide range of operating conditions.

Additional Details

The IRLL014N MOSFET is designed with a trench MOSFET structure to achieve low on-resistance and fast switching speeds. It is specifically optimized for low gate threshold voltage, allowing it to be fully enhanced with a 5V logic signal. The datasheet provides detailed electrical characteristics, including RDS(on) values at different gate-source voltages (VGS) and drain currents (ID). Thermal considerations are important for reliable operation at high currents. This part is commonly used in battery-powered applications due to its low gate drive requirements and low RDS(on).

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess