The IRLL024N is a logic-level MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier. This MOSFET is designed for low-voltage, low-on-resistance switching applications. Its logic-level gate drive allows direct interfacing with microcontrollers and other low-voltage control circuits.
Applications:
- DC-DC converters
- Load switching
- Power management circuits
- Motor control
- Logic-level controlled circuits
Features:
- Logic-level gate drive
- Low on-resistance (RDS(on))
- Fast switching speed
- Surface mount package
- Avalanche rated
Benefits:
- Simplified interface with low-voltage control circuits
- High efficiency due to low conduction losses
- Reduced switching losses
- Compact design
- Robust performance
Additional Details:
The IRLL024N features a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 4.7A. The low on-resistance (RDS(on)) minimizes conduction losses, contributing to high efficiency. The fast switching speed reduces switching losses, further enhancing overall performance. The surface mount package allows for compact designs. The avalanche rating ensures robust performance in inductive switching applications. This MOSFET is designed for use in a wide range of low-voltage applications where efficiency and compact size are important considerations. The logic-level gate drive simplifies the interface with microcontrollers and other low-voltage control circuits, making it easy to use in embedded systems. Its low on-resistance and fast switching speed make it an excellent choice for DC-DC converters and other power management applications.