EN
  • EN
  • DE

IRLM5103TRPBF

Part No IRLM5103TRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826144-IRLM5103TRPBF
Ultra Librarian 3D Model Ultra Librarian IRLM5103TRPBF CAD Model

Description

The IRLM5103TRPBF is a P-channel logic-level power MOSFET from International Rectifier (now Infineon Technologies). It's designed for low-voltage, logic-level driven applications where a P-channel MOSFET is required. The "TRPBF" suffix indicates that it's provided in tape and reel packaging and is lead-free and RoHS compliant.

Applications:

  • Load Switching: Switching power to various loads in low-voltage systems.
  • Power Management: Used in battery-powered devices for efficient power management.
  • High-Side Switching: Implemented in high-side switching configurations in automotive and industrial applications.
  • DC-DC Conversion: Inversion and regulation stages of DC-DC converters.
  • Logic-Level Controlled Circuits: Any circuit requiring a P-channel MOSFET directly driven by logic-level signals.

Features:

  • Logic-Level Gate Drive: Operates directly from 5V logic.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables higher frequency operation.
  • Surface Mount Package: Allows for automated assembly.
  • Lead-Free and RoHS Compliant: Environmentally compliant.
  • Avalanche Rated: Provides robustness against voltage spikes.

Benefits:

  • Simplified Design: Direct logic-level drive simplifies interfacing with microcontrollers and other logic devices.
  • Improved Efficiency: Low on-resistance minimizes power dissipation and heat generation.
  • Space Saving: Small surface mount package reduces board space requirements.
  • Environmentally Friendly: Lead-free construction contributes to environmental protection.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.

Additional Details:

The IRLM5103TRPBF has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -4.1A. The RDS(on) is typically 0.12 Ohms at VGS = -4.5V. It's designed to be driven by standard logic-level signals, simplifying the interface with control circuitry. The SOT-223 package allows for efficient heat dissipation in a small form factor. Common applications include portable equipment, power management circuits, and load switching in microcontroller-based systems. The low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,801 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess