EN
  • EN
  • DE

IRLML8244TRPBF

Part No IRLML8244TRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826147-IRLML8244TRPBF
Ultra Librarian 3D Model Ultra Librarian IRLML8244TRPBF CAD Model

Description

The IRLML8244TRPBF is a P-Channel MOSFET from International Rectifier (now Infineon Technologies) designed for low voltage, logic-level applications. This MOSFET is particularly well-suited for portable devices and other applications where space and efficiency are critical. The 'TRPBF' suffix indicates that it is packaged in tape and reel for automated assembly and is lead-free and RoHS compliant.

Applications:

  • Load Switching: Switching power to various loads in portable devices.
  • Power Management: Battery management systems, load switches, and power distribution.
  • DC-DC Conversion: Low-power DC-DC converters.
  • Logic Level Shifters: Converting logic levels in digital circuits.
  • Wearable Electronics: Power switching in smartwatches, fitness trackers, and similar devices.

Features:

  • Logic-Level Gate Drive: Fully specified for 2.5V and 4.5V drive.
  • Ultra Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Small Footprint: Micro3 package for space-constrained applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulatory standards.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and extends battery life.
  • Reduced Board Space: Ultra-small package allows for high-density designs.
  • Simplified Design: Logic-level gate drive simplifies interfacing with microcontrollers.
  • Environmentally Friendly: Compliant with RoHS directives.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.

Additional Details:

The IRLML8244TRPBF features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -3.4A. The RDS(on) is typically 0.070 Ohms at VGS = -4.5V and 0.115 Ohms at VGS = -2.5V. The gate-source voltage (VGS) is rated at ±12V. The Micro3 (SOT-23) package is extremely small, making it ideal for portable applications where board space is limited. The device is designed for optimal performance with logic-level gate drive signals. Common applications include battery-powered devices, load switching, and power management in portable equipment. The device's small size and low on-resistance make it an excellent choice for applications requiring high efficiency and minimal footprint.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess