EN
  • EN
  • DE

UCC28511N

Part No UCC28511N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 200KHZ 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Average Current 200kHz 20-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name UCC28511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28511NE4, -UCC28511N-NDR, -296-14221-5, 296-14221-5, -UCC28511NE4-NDR, -296-14221-5-ND, -UCC28511NE4, UCC28511NE4-ND
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901731-UCC28511N
Ultra Librarian 3D Model Ultra Librarian UCC28511N CAD Model

Description

The UCC28511N from Texas Instruments is a sophisticated power management integrated circuit (IC) designed to provide high-efficiency power conversion for a wide range of applications. This advanced Power Factor Correction (PFC) and Pulse Width Modulation (PWM) controller combination is engineered to meet stringent energy-saving standards while delivering reliable performance.

At the heart of the UCC28511N is its ability to seamlessly integrate PFC and PWM functions into a single chip. This integration allows for reduced component count, simplified system design, and enhanced reliability. The device is particularly suited for AC-DC power supplies that require high power factor and tight voltage regulation, such as those used in desktop computers, servers, televisions, and industrial power systems.

Key Features:

  • High-Efficiency Power Conversion: The UCC28511N is designed to optimize power efficiency across a wide load range, making it ideal for energy-sensitive applications.
  • Active Power Factor Correction: It includes active PFC, which enhances power quality by aligning the input current with the input voltage waveforms, thereby achieving a power factor close to unity.
  • Advanced PWM Control: The PWM controller offers precise output voltage regulation, which is critical for sensitive electronic devices that demand stable power supply.
  • Multi-Mode Operation: The device supports both continuous and discontinuous conduction modes, providing flexibility in addressing different power supply requirements.
  • Low Standby Power: The UCC28511N is designed to consume minimal power in standby mode, contributing to overall energy savings.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring safe operation under abnormal conditions.

The UCC28511N is available in a through-hole PDIP-16 package, making it easy to integrate into various circuit board layouts. Its robust design and advanced features make the UCC28511N a preferred choice for engineers and designers looking to create efficient, compact, and reliable power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5303 $52.7121
17+ $6.1788 $105.0396
26+ $5.9857 $155.6282
35+ $5.7926 $202.7410
45+ $5.5995 $251.9775
60+ $5.0202 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess