EN
  • EN
  • DE

IRLR2703TR

Part No IRLR2703TR
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826149-IRLR2703TR
Ultra Librarian 3D Model Ultra Librarian IRLR2703TR CAD Model

Description

The IRLR2703TR is a through-hole N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). This MOSFET is specifically designed for efficient power switching in various applications, including motor control, power supplies, and lighting systems. The device boasts a low gate threshold voltage, enabling it to be driven directly by logic-level signals, simplifying circuit design and improving overall system efficiency.

Applications:

  • DC-DC Converters: Used in various voltage regulation and power conversion stages.
  • Motor Control: Drives small to medium-sized DC motors in appliances and industrial equipment.
  • Power Supplies: Found in both linear and switching power supplies for efficient power delivery.
  • Lighting Systems: Used in LED drivers and dimming circuits for efficient lighting control.
  • Uninterruptible Power Supplies (UPS): Used in inverter stages to provide backup power during outages.

Features:

  • N-Channel MOSFET: Suitable for a variety of switching applications.
  • Low Gate Threshold Voltage: Compatible with logic-level signals for direct driving.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Through-Hole Package (TO-251): Provides robust mechanical mounting and heat dissipation.
  • Dynamic dv/dt Rating: Ensures reliable switching performance under dynamic conditions.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies driver circuit implementation.
  • Improved Reliability: Robust package and dynamic dv/dt rating ensure reliable performance.
  • Reduced Heat Dissipation: Lower on-resistance minimizes heat generation, improving thermal management.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The IRLR2703TR N-Channel MOSFET excels in applications demanding efficient power switching. The device's low on-resistance (RDS(on)) significantly reduces power dissipation, leading to improved efficiency and reduced heat generation. Its compatibility with logic-level signals allows for direct driving from microcontrollers and other logic devices, simplifying the circuit design and reducing the number of external components required.

The through-hole package provides robust mechanical mounting and facilitates efficient heat dissipation, which is crucial for reliable operation in high-power applications. The dynamic dv/dt rating ensures stable switching performance under dynamic load conditions, preventing spurious switching and ensuring overall system stability.

Furthermore, the IRLR2703TR exhibits excellent thermal characteristics, enabling it to operate reliably over a wide temperature range. This MOSFET is commonly employed in DC-DC converters to regulate voltage levels, in motor control circuits to drive DC motors, and in power supplies to ensure efficient power delivery. Its robust performance and versatile application make it a popular choice among design engineers for various power switching requirements.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9540 $52.4700
130+ $0.7828 $101.7640
200+ $0.7584 $151.6800
275+ $0.7339 $201.8225
355+ $0.7094 $251.8370
475+ $0.6360 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 801 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess