EN
  • EN
  • DE

IRLR3915

Part No IRLR3915
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188632-IRLR3915
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRLR3915 CAD Model

Description

The IRLR3915 is a HEXFET® Power MOSFET from International Rectifier (now Infineon Technologies). It is designed for a wide range of power switching applications.

Applications:

  • DC-DC converters
  • Motor control
  • Power inverters
  • Load switching
  • Solid-state relays

Features:

  • Logic-Level Gate Drive: Allows direct drive from logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Lead-Free Package: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation.
  • Simplified Gate Drive: Logic-level compatibility simplifies circuit design.
  • Enhanced Reliability: Avalanche rating provides robustness.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for large heat sinks.
  • Environmentally Friendly: Lead-free construction.

The IRLR3915 is an N-channel MOSFET characterized by its low gate threshold voltage and low on-resistance. Typical specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, a continuous drain current (ID) rating, and a pulsed drain current (IDM) rating. The device's thermal resistance also plays a crucial role in determining its maximum power dissipation capability. It is commonly used in applications where a logic-level drive is required to switch moderate to high currents efficiently. Datasheet provides detailed electrical characteristics, thermal performance, and package dimensions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7295 $58.3600
195+ $0.5987 $116.7465
300+ $0.5800 $174.0000
415+ $0.5613 $232.9395
535+ $0.5425 $290.2375
715+ $0.4864 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess