EN
  • EN
  • DE

IRS21571DS

Part No IRS21571DS
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0736+
Reference case SOP-16
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746332-IRS21571DS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS21571DS CAD Model

Description

The IRS21571DS is a self-oscillating half-bridge driver IC manufactured by International Rectifier (now Infineon Technologies). It is designed to drive MOSFETs and IGBTs in half-bridge configurations, commonly used in electronic ballast for lighting, power supplies, and other resonant converter applications. The IC integrates various protection features and simplifies the design of resonant converters.

Applications

  • Electronic ballasts: Drives fluorescent lamps with high efficiency.
  • Power supplies: Used in resonant converters for providing regulated DC voltage.
  • Induction heating: Drives the resonant circuit in induction heating systems.
  • Ultrasonic transducers: Provides the driving signal for ultrasonic cleaning and welding equipment.
  • Resonant converters: Used in various resonant power conversion topologies.

Features

  • Self-oscillating half-bridge driver: Generates the switching signals for the half-bridge configuration.
  • Integrated high-side gate driver: Drives the high-side MOSFET or IGBT.
  • Programmable preheat and run frequency: Allows optimization for different lamp or load characteristics.
  • Overcurrent protection: Protects the circuit from excessive current flow.
  • Overvoltage protection: Prevents damage from excessive voltage levels.
  • Shutdown function: Enables disabling the driver for fault conditions or standby mode.
  • DIP-8 and SOIC-8 packages: Offers flexibility in mounting options.

Benefits

  • Simplified design: Reduces component count and simplifies the design process.
  • High efficiency: Enables efficient power conversion.
  • Protection features: Enhances the reliability and safety of the circuit.
  • Adjustable operating parameters: Allows optimization for different applications.
  • Compact size: Enables small form factor designs.

Additional Details

The IRS21571DS operates from a supply voltage range of 11.5V to 17V. The programmable preheat and run frequencies allow for optimizing the performance of the electronic ballast or resonant converter. The integrated overcurrent and overvoltage protection features ensure that the circuit is protected from damage due to fault conditions. The shutdown function allows for disabling the driver in the event of a fault or during standby mode. The IC is available in both DIP-8 and SOIC-8 packages, offering flexibility in mounting options. The self-oscillating nature of the driver simplifies the design and reduces the number of external components required, making it an excellent choice for various resonant converter applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess