EN
  • EN
  • DE

IRS21814

Part No IRS21814
Manufacturer International Rectifier
Description HIGH AND LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188769-IRS21814
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS21814 CAD Model

Description

The IRS21814 is a high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), this driver is designed for applications such as motor control, power supplies, and lighting systems, where efficient and reliable switching of power devices is crucial.

Applications

  • Motor Control
  • Power Supplies
  • Lighting Systems
  • Class D Amplifiers
  • Induction Heating

Features

  • Floating Channel Designed for Bootstrap Operation to +600V
  • Typically 350mA/650mA Sourcing/Sinking Current Driving Capability
  • Tolerant to Negative Transient Voltage, dV/dt Immune
  • Gate Drive Supply Range from 10V to 20V
  • Logic Input 3.3V Capability
  • CMOS Schmitt-Triggered Inputs with Pull-Down
  • Shutdown Input
  • Matched Propagation Delay for Both Channels

Benefits

  • Improved System Efficiency: Fast switching speeds and high current drive capability minimize switching losses, resulting in higher system efficiency.
  • Robust Operation: Tolerant to negative transient voltages and dV/dt immune, ensuring reliable operation in harsh environments.
  • Simplified Design: Floating channel designed for bootstrap operation simplifies the gate drive circuitry.
  • Versatile Application: Suitable for a wide range of applications including motor control, power supplies, and lighting systems.
  • Enhanced Safety: Shutdown input provides a means to disable the driver in the event of a fault condition.

Technical Specifications

  • High Side Voltage: 600V
  • Output Current: 350mA/650mA (Sourcing/Sinking)
  • Gate Drive Supply Voltage: 10V to 20V
  • Logic Input Voltage: 3.3V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 14-Pin DIP or SOIC

The IRS21814 is a robust and versatile high-voltage gate driver designed for demanding applications. Its floating channel design, high current drive capability, and tolerance to negative transient voltages make it an excellent choice for driving power MOSFETs and IGBTs in a wide range of applications. The matched propagation delay ensures accurate switching timing, while the shutdown input provides an added level of safety. The logic input compatibility with 3.3V signals simplifies interfacing with microcontrollers and other logic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9727 $59.1810
75+ $1.6193 $121.4475
115+ $1.5685 $180.3775
155+ $1.5177 $235.2435
200+ $1.4669 $293.3800
265+ $1.3155 $348.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess