EN
  • EN
  • DE

74AUP2G132GN,115

Part No 74AUP2G132GN,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2IN 8XSON  /  NAND Gate IC 2 Channel Schmitt Trigger 8-XSON (1.2x1)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP Semiconductors
Series 74AUP
Package Bulk
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.88V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay @ V, Max CL 7.8ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-XSON (1.2x1)
Package / Case 8-XFDFN
Base Product Number 74AUP2G132
HTSUS 0000.00.0000
Other Names 2156-74AUP2G132GN,115-NEX,NEXNXP74AUP2G132GN,115
Standard Package 1
Win Source Part Number 1132122-74AUP2G132GN,115
Ultra Librarian 3D Model Ultra Librarian 74AUP2G132GN,115 CAD Model

Description

Product Overview: 74AUP2G132GN,115

The 74AUP2G132GN,115 is a high-performance, dual-input NAND gate integrated circuit (IC) produced by NXP Semiconductors. This advanced ultra-low-power component is part of the AUP (Advanced Ultra-low Power) family, designed to operate with a very low power consumption, making it ideal for use in power-sensitive applications.

The device is housed in a compact, leadless XSON8 package with a body size of 1.35 x 1.0 mm, which is suitable for space-constrained applications. The small form factor, coupled with the low power characteristics of the 74AUP2G132GN,115, makes it a perfect choice for portable and battery-operated devices where efficiency is crucial.

Key Features:

  • Low Power Consumption: The IC is engineered to operate with a very low power supply, ranging from 0.8V to 3.6V, which helps in extending battery life in portable devices.
  • High-Speed Operation: Despite its low power design, the 74AUP2G132GN,115 does not compromise on speed, offering high-speed operation with a typical tpd of 3.7 ns at 3.3 V.
  • Advanced Design: The device features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times, and is capable of translating low amplitude signals into clean output signals.
  • Wide Operating Temperature: The IC can operate over a broad temperature range from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.
  • ESD Protection: It includes input and output protection against electrostatic discharge (ESD), enhancing the robustness of the device in handling and operation.
  • Compliance: The product is compliant with JEDEC standard no. 8-1A and is RoHS compliant.

Applications:

The 74AUP2G132GN,115 is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • IoT devices
  • Medical devices
  • Low-power instrumentation

In summary, the 74AUP2G132GN,115 from NXP Semiconductors offers designers a balance of power efficiency and performance, packaged in a small footprint, making it an excellent choice for modern electronic applications where space and power are at a premium.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,412 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess