EN
  • EN
  • DE

IRS2184S

Part No IRS2184S
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188775-IRS2184S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2184S CAD Model

Description

The IRS2184S is a high-voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), it is designed for applications requiring efficient and reliable control of power semiconductors.

Applications

  • Motor Control: Driving MOSFETs or IGBTs in motor inverters for electric vehicles, industrial drives, and appliances.
  • Power Supplies: Controlling switching transistors in power supplies, including SMPS (Switched-Mode Power Supplies) and UPS (Uninterruptible Power Supplies).
  • Lighting Ballasts: Driving power MOSFETs in electronic ballasts for fluorescent and LED lighting.
  • Induction Heating: Controlling power semiconductors in induction heating systems.
  • Welding Equipment: Driving transistors in welding inverters.

Features

  • Floating Channel Designed for Bootstrap Operation: Allows for driving high-side N-channel MOSFETs or IGBTs.
  • Gate Drive Supply Range: Operates with a wide gate drive supply voltage range, typically from 10V to 20V.
  • Logic Input Compatibility: Compatible with TTL and CMOS logic levels.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side MOSFETs or IGBTs.
  • Under-Voltage Lockout (UVLO): Protects the MOSFETs or IGBTs from operating at insufficient gate voltage.
  • High-Side Output Voltage: Can drive high-side switches up to 600V.
  • Matched Propagation Delay for Both Channels: Ensures accurate timing control.
  • Typical Rise and Fall Times: Offers fast switching speeds.
  • Available in SOIC Package: Provides a compact surface-mount solution.

Benefits

  • Simplified Gate Drive: Provides a complete gate drive solution for power MOSFETs and IGBTs.
  • Improved Efficiency: Enables efficient switching and reduces power losses.
  • Enhanced Reliability: Protection features prevent damage to the power semiconductors.
  • Reduced Component Count: Integrates multiple functions into a single package.
  • Easy to Use: Straightforward interface and control.

Additional Details

The IRS2184S gate driver is widely used in applications requiring efficient and reliable control of power MOSFETs and IGBTs. The bootstrap circuit allows for the use of N-channel MOSFETs in high-side configurations, which are generally more efficient and cost-effective than P-channel MOSFETs. It is essential to follow the manufacturer's recommended layout guidelines and component selection to ensure optimal performance and prevent noise-related issues. Always consult the datasheet for specific operating conditions, timing parameters, and protection thresholds.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,840 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess