EN
  • EN
  • DE

IRS21850S

Part No IRS21850S
Manufacturer International Rectifier
Description Gate drive supply range from 10 V to 20 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188776-IRS21850S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS21850S CAD Model

Description

The IRS21850S is a high-voltage, high-speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). This driver is designed to drive two N-channel MOSFETs or IGBTs in a half-bridge configuration. It is commonly used in motor control, power supplies, and other power electronics applications.

Applications

  • Motor control: Driving MOSFETs/IGBTs in motor inverters.
  • Power supplies: Driving MOSFETs/IGBTs in half-bridge and full-bridge power converters.
  • Induction heating: Driving MOSFETs/IGBTs in induction heating systems.
  • Welding equipment: Driving MOSFETs/IGBTs in welding inverters.
  • Lighting ballasts: Driving MOSFETs/IGBTs in electronic ballasts.

Features

  • Floating channel designed for bootstrap operation: Simplifies high-side gate drive implementation.
  • Gate drive supply range from 10 V to 20 V: Offers a wide range of operating voltages.
  • Logic input 3.3 V capability: Enables direct interface with 3.3 V logic circuits.
  • CMOS Schmitt-triggered inputs with pull-down: Provides robust noise immunity.
  • Matched propagation delay for both channels: Ensures symmetrical switching performance.

Benefits

  • Simplified gate drive design: Simplifies the design of gate drive circuits.
  • Improved system efficiency: Enables efficient switching of power MOSFETs and IGBTs.
  • Enhanced system reliability: Provides robust gate drive for reliable operation.
  • Reduced component count: Reduces component count by integrating multiple functions.
  • Cost-effective solution: Offers a cost-efficient solution for gate drive applications.

Additional Details

The IRS21850S utilizes a bootstrap circuit to generate the high-side gate voltage, eliminating the need for a separate high-voltage power supply. The driver's CMOS Schmitt-triggered inputs provide robust noise immunity, preventing false triggering. The matched propagation delay ensures symmetrical switching performance, minimizing dead time and improving efficiency. Proper layout and decoupling techniques are essential for achieving optimal performance. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess