EN
  • EN
  • DE

IRS21864S

Part No IRS21864S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724100-IRS21864S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS21864S CAD Model

Description

The IRS21864S is a high voltage, high speed power MOSFET and IGBT driver with a floating channel designed for bootstrap operation. Manufactured by International Rectifier (now Infineon Technologies), this driver IC is commonly used in motor control, power supplies, and other applications requiring efficient and reliable switching of power devices. It features advanced protection and control functions.

Applications

  • Motor Control: Used to drive MOSFETs and IGBTs in motor control circuits for appliances, power tools, and industrial automation.
  • Power Supplies: Employed in half-bridge and full-bridge power supplies for computers, servers, and telecommunications equipment.
  • Inverters: Drives the power switches in DC-AC inverters for solar power, UPS systems, and renewable energy applications.
  • Lighting Ballasts: Controls the MOSFETs in electronic ballasts for fluorescent and LED lighting systems.
  • Audio Amplifiers: Used in Class D audio amplifiers to drive the output stage MOSFETs.

Features

  • Floating Channel Designed for Bootstrap Operation: Simplifies the gate drive circuitry and reduces external component count.
  • High-Side and Low-Side Driver: Drives both the high-side and low-side switches in a half-bridge configuration.
  • Under-Voltage Lockout (UVLO): Prevents the MOSFETs and IGBTs from operating under insufficient gate voltage, protecting them from damage.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching and minimizes dead-time losses.
  • Logic Input Compatible: Accepts logic-level signals for easy interfacing with microcontrollers and other control circuits.

Benefits

  • Simplified Circuit Design: Reduces the complexity of gate drive circuits, saving space, cost, and design effort.
  • Improved Efficiency: Minimizes switching losses and optimizes system efficiency through matched propagation delays.
  • Enhanced Reliability: Protects the MOSFETs and IGBTs from damage due to undervoltage conditions.
  • Easy Integration: Compatible with a wide range of control circuits and power devices.
  • Versatile Applications: Suitable for diverse power electronics applications requiring efficient and reliable switching.

Technical Specifications

The IRS21864S typically operates with a supply voltage range of 10V to 20V. The output current capability is designed to drive a wide range of MOSFETs and IGBTs, ensuring compatibility with various power levels. The UVLO threshold is set to protect the power devices from undervoltage conditions. The input impedance is designed to be compatible with logic-level signals, allowing for easy integration with control systems. The IC is available in a surface-mount package for compact and efficient board layouts. The operating temperature range is typically specified for industrial applications, ensuring reliable operation in harsh environments. The propagation delay is minimized to enable high-speed switching performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4160 $56.6400
90+ $1.1619 $104.5710
135+ $1.1256 $151.9560
185+ $1.0893 $201.5205
240+ $1.0530 $252.7200
320+ $0.9441 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,466 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess