EN
  • EN
  • DE

IRS2302S

Part No IRS2302S
Manufacturer International Rectifier
Description HIGH AND LOW SIDE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188785-IRS2302S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2302S CAD Model

Description

The IRS2302S is a high voltage, high speed power MOSFET and IGBT driver with a floating channel designed for bootstrap operation. Manufactured by International Rectifier (now Infineon Technologies), this driver IC is used in a variety of applications requiring efficient and reliable switching of power devices. It offers robust performance and integrated protection features.

Applications

  • Motor Control: Drives MOSFETs and IGBTs in motor control applications for appliances, power tools, and industrial automation equipment.
  • Power Supplies: Employed in half-bridge and full-bridge power supplies for computers, servers, and telecommunications equipment.
  • Inverters: Used to drive the power switches in DC-AC inverters for solar power, UPS systems, and renewable energy applications.
  • Lighting Ballasts: Controls the MOSFETs in electronic ballasts for fluorescent and LED lighting systems.
  • Welding Machines: Drives the power switches in welding machines for efficient power conversion.

Features

  • Floating Channel Designed for Bootstrap Operation: Simplifies the gate drive circuitry and reduces external component count.
  • High-Side and Low-Side Driver: Drives both the high-side and low-side switches in a half-bridge configuration.
  • Under-Voltage Lockout (UVLO): Protects the MOSFETs and IGBTs from operating under insufficient gate voltage, preventing damage.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching and minimizes dead-time losses, improving efficiency.
  • Logic Input Compatible: Accepts logic-level signals for easy interfacing with microcontrollers and other control circuits.

Benefits

  • Simplified Circuit Design: Reduces the complexity of gate drive circuits, saving space, cost, and design effort.
  • Improved Efficiency: Minimizes switching losses and optimizes system efficiency through matched propagation delays.
  • Enhanced Reliability: Protects the MOSFETs and IGBTs from damage due to undervoltage conditions, ensuring stable operation.
  • Easy Integration: Compatible with a wide range of control circuits and power devices, simplifying integration.
  • Versatile Applications: Suitable for diverse power electronics applications requiring efficient and reliable switching.

Technical Specifications

The IRS2302S typically operates with a supply voltage range of 10V to 20V. The output current capability is designed to drive a wide range of MOSFETs and IGBTs, ensuring compatibility with different power levels. The UVLO threshold is set to protect the power devices from undervoltage conditions. The input impedance is designed to be compatible with logic-level signals for easy interfacing with control systems. The IC is available in a surface-mount package for compact and efficient board layouts. The operating temperature range is typically specified for industrial applications, ensuring reliable performance in harsh environments. The propagation delay is minimized to enable high-speed switching performance, contributing to improved system efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4196 $56.7840
90+ $1.1648 $104.8320
135+ $1.1284 $152.3340
185+ $1.0920 $202.0200
240+ $1.0556 $253.3440
320+ $0.9464 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,279 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess