EN
  • EN
  • DE

MBRS120TR

Part No MBRS120TR
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER 1 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1216479-MBRS120TR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS120TR CAD Model

Description

The MBRS120TR is a Schottky Barrier Rectifier manufactured by International Rectifier (now Infineon Technologies). It's designed for use in low voltage, high-frequency inverters, free wheeling, and polarity protection applications. This device features a low forward voltage drop which reduces power loss and improves efficiency.

Applications:

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies to improve efficiency.
  • Freewheeling Diodes: Protects inductive loads in motor control circuits and other applications by providing a path for current when the switching device turns off.
  • Polarity Protection: Prevents damage from reverse polarity connections in various electronic circuits.
  • DC-DC Converters: Used in DC-DC converters to rectify the output voltage and improve efficiency.
  • LED Lighting: Rectifies the AC voltage to drive LED lighting systems.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Guard Ring Structure: Provides robust protection against voltage transients.
  • Surface Mount Package: Allows for easy automated assembly on PCBs.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power loss, leading to improved system efficiency.
  • Enhanced Reliability: High surge current capability and guard ring structure enhance the device's reliability.
  • Simplified Design: Surface mount package simplifies PCB layout and assembly.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation, allowing for smaller heat sinks or no heat sinks in some applications.
  • Cost-Effective Solution: Provides a high-performance rectification solution at a competitive price.

Additional Details:

The MBRS120TR has a maximum repetitive peak reverse voltage of 20V and a maximum average forward rectified current of 1A. It is available in a SMB (DO-214AA) package. The operating temperature range is typically from -65°C to +125°C. Its low reverse leakage current contributes to its high efficiency. Detailed electrical characteristics and thermal performance parameters can be found in the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess