EN
  • EN
  • DE

SI4435DY-TR

Part No SI4435DY-TR
Manufacturer International Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
RoHS State Request Verification
Win Source Part Number 720332-SI4435DY-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI4435DY-TR CAD Model

Description

The SI4435DY-TR is a P-Channel MOSFET from International Rectifier (now Infineon Technologies). It's designed for power management and switching applications, offering efficient performance and low on-resistance in a compact package. The 'TR' suffix indicates it is provided in tape and reel packaging for automated assembly processes.

Applications:

  • Load Switching: Controls power supply to various circuit sections or components.
  • Power Management in Portable Devices: Suitable for battery-powered devices needing efficient power distribution.
  • DC-DC Converters: Used in synchronous rectification or as a switch in DC-DC converter circuits.
  • Battery Protection Circuits: Used for over-discharge and over-current protection.
  • Motor Control: Low-side switching in small motor control applications.

Features:

  • P-Channel MOSFET: Allows for easier implementation in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Surface Mount Package: Typically available in a compact surface mount package for space-constrained applications.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Compact Design: Small footprint allows for use in portable and space-sensitive devices.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other digital circuits.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, improving reliability.
  • Reliable Operation: International Rectifier (Infineon) ensures high-quality and reliable performance.

Additional Details:

The SI4435DY-TR typically comes in a SO-8 or similar surface-mount package. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the Infineon Technologies datasheet for precise specifications and application guidelines. The datasheet will provide information on thermal resistance, gate charge, and other important parameters for optimal circuit design. This MOSFET is designed to minimize conduction and switching losses, making it suitable for a wide range of power management applications. The specific voltage and current ratings should be verified against the application requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5368 $252.2960
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess