EN
  • EN
  • DE

AS1090R9JLF

Part No AS1090R9JLF
Manufacturer International Resistive
Catalog Custom Parts (0 - A)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138333-AS1090R9JLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS1090R9JLF CAD Model

Description

The AS1090R9JLF is a precision resistor manufactured by International Resistive. It belongs to the AS series, which are known for their exceptional stability, accuracy, and reliability. These resistors are designed for applications requiring consistent performance over a wide range of environmental conditions.

Applications:

  • Precision Amplifiers: Used as feedback resistors to accurately control the gain of amplifiers.
  • Current Measurement: Employed in current sensing circuits to provide precise current readings.
  • Voltage References: Utilized in voltage reference circuits for stable and accurate voltage outputs.
  • Data Acquisition Systems: Integrated into data acquisition systems for accurate signal conditioning.
  • High-Precision Instruments: Found in instruments requiring high accuracy and stability in resistance values.

Features:

  • High Stability: Provides excellent stability over time and temperature variations.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature fluctuations.
  • Tight Tolerance: Offers a very close tolerance to the specified resistance value.
  • Low Noise: Exhibits low noise characteristics, crucial for sensitive electronic applications.
  • Surface Mount Design: Designed for surface mount technology (SMT) for easy and efficient assembly.

Benefits:

  • Accurate Measurements: Enables precise measurements in various electronic circuits.
  • Reliable Performance: Ensures consistent and reliable performance in demanding applications.
  • Reduced Drift: Minimizes resistance drift, reducing the need for frequent calibration.
  • Optimized Circuit Performance: Provides stable and accurate resistance for optimized circuit performance.
  • Easy Assembly: SMT design facilitates easy and cost-effective assembly process.

Additional Details:

The AS1090R9JLF resistor features a resistance value of 90.9 Ohms, as indicated by the part number. The 'JLF' suffix typically denotes specific characteristics such as tolerance, TCR, and packaging details, which should be confirmed by referring to the manufacturer's datasheet. It is important to consult the datasheet for comprehensive specifications, including power rating, voltage rating, and operating temperature range. This resistor is manufactured to meet stringent quality standards, ensuring reliable performance in a wide range of applications requiring high precision and stability.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess